Texas Instruments RF Transceiver ICs - CC2564RVMR CC2564RVMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 087718-CC2564RVMR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 76-VQFN Dual Rows, Exposed Pad Supply Voltage - Operating: 2.2 V to 4.8 V Alternative Parts (Cross-Reference): CC2564RVMT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087718-CC2564RVMR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 76-VQFN Dual Rows, Exposed Pad Supply Voltage - Operating: 2.2 V to 4.8 V Alternative Parts (Cross-Reference): CC2564RVMT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564RVMR - 087718-CC2564RVMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564RVMR
087718-CC2564RVMR
RF Transceiver ICs - CC2564RVMR 087718-CC2564RVMR
Manufacturer: Texas Instruments Win Source Part Number: 087718-CC2564RVMR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Data Rate (Max): 4Mbps Current - Receiving: 40.5mA to 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA to 41.2mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 76-VQFN Dual Rows, Exposed Pad Supply Voltage - Operating: 2.2 V to 4.8 V Alternative Parts (Cross-Reference): CC2564RVMT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087718-CC2564RVMR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
Data Rate (Max): 4Mbps
Current - Receiving: 40.5mA to 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA to 41.2mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 76-VQFN Dual Rows, Exposed Pad
Supply Voltage - Operating: 2.2 V to 4.8 V
Alternative Parts (Cross-Reference): CC2564RVMT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 087718-CC2564RVMR
Product Name RF Transceiver ICs - CC2564RVMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details