Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards CC2564MODNEM

Description
Win Source Part Number: 980807-CC2564MODNEM Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Package: Box For Use With/Related Products: CC2564 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: -296-38424-ND,296-38 424,CC2564MODNEM-ND Base Product Number: CC2564 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 980807-CC2564MODNEM Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Package: Box For Use With/Related Products: CC2564 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: -296-38424-ND,296-38 424,CC2564MODNEM-ND Base Product Number: CC2564 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 980807-CC2564MODNEM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
980807-CC2564MODNEM
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 980807-CC2564MODNEM
Win Source Part Number: 980807-CC2564MODNEM Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Package: Box For Use With/Related Products: CC2564 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: -296-38424-ND,296-38 424,CC2564MODNEM-ND Base Product Number: CC2564 RoHS Status: Not applicable

Win Source Part Number: 980807-CC2564MODNEM
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: SimpleLink™
Type: Transceiver; Bluetooth® Smart Ready 4.x Dual Mode
Package: Box
For Use With/Related Products: CC2564
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Other Names: -296-38424-ND,296-38424,CC2564MODNEM-ND
Base Product Number: CC2564
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 296-38424-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-38424-ND
RF, RFID, Wireless Evaluation Boards 296-38424-ND
CC2564 SimpleLink™ Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board

CC2564 SimpleLink™ Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - CC2564MODNEM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
CC2564MODNEM
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards CC2564MODNEM
MODULE BLUETOOTH CC2564MODN

MODULE BLUETOOTH CC2564MODN

Supplier's Site
Sheung Wan, Hong Kong
Bluetooth Development Tools (802.15.1)
CC2564MODNEM
Bluetooth Development Tools (802.15.1) CC2564MODNEM
Bluetooth Development Tools (802.15.1) CC2564 Mod Eval Brd

Bluetooth Development Tools (802.15.1) CC2564 Mod Eval Brd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 980807-CC2564MODNEM 296-38424-ND CC2564MODNEM CC2564MODNEM
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Bluetooth Development Tools (802.15.1)
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF Development Tools - QPB9010PCBA-410 - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
TB,GALI-5F,DF782,50 OHM / RoHS - TB-409-5F+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2576808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; 2.4 GHz WiFi and Bluetooth
Ports Wireless
View Details