Texas Instruments Standard Linear and Logic RF and Wireless - RF Transceiver ICs CC2564BRVMT

Description
IC RF TXRX BLE 4.1 76VQFN
Description
IC RF TXRX BLE 4.1 76VQFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - CC2564BRVMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2564BRVMT
RF and Wireless - RF Transceiver ICs CC2564BRVMT
IC RF TXRX BLE 4.1 76VQFN

IC RF TXRX BLE 4.1 76VQFN

Supplier's Site
Rf Transceiver, 4Mbps, 2.48Ghz, Vqfn-76; Data Rate Texas Instruments - 26AJ5349 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 4Mbps, 2.48Ghz, Vqfn-76; Data Rate Texas Instruments
26AJ5349
Rf Transceiver, 4Mbps, 2.48Ghz, Vqfn-76; Data Rate Texas Instruments 26AJ5349
RF TRANSCEIVER, 4MBPS, 2.48GHZ, VQFN-76; Data Rate:4Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:4mA; RF IC Case Style:VQFN; No. of Pins:76Pins; Supply Voltage Min:2.2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 4MBPS, 2.48GHZ, VQFN-76; Data Rate:4Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:4mA; RF IC Case Style:VQFN; No. of Pins:76Pins; Supply Voltage Min:2.2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number CC2564BRVMT 26AJ5349
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, 4Mbps, 2.48Ghz, Vqfn-76; Data Rate Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2402 to 2480 MHz
Data Rate 4000 kbps 4000 kbps
Sensitivity -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details