Texas Instruments RF Transceiver ICs - CC2560ARVMR CC2560ARVMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804288-CC2560ARVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 804288-CC2560ARVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2560ARVMR - 804288-CC2560ARVMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2560ARVMR
804288-CC2560ARVMR
RF Transceiver ICs - CC2560ARVMR 804288-CC2560ARVMR
Manufacturer: Texas Instruments Win Source Part Number: 804288-CC2560ARVMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad Data Rate (Maximum): 4Mbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 4.8V

Manufacturer: Texas Instruments
Win Source Part Number: 804288-CC2560ARVMR
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 76-VQFN Dual Rows, Exposed Pad
Data Rate (Maximum): 4Mbps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 804288-CC2560ARVMR
Product Name RF Transceiver ICs - CC2560ARVMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details