Texas Instruments RF Transceiver ICs - CC2560ANPYFVT CC2560ANPYFVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771284-CC2560ANPYFVT Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Introduction Date: January 01, 2000 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 771284-CC2560ANPYFVT Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Introduction Date: January 01, 2000 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2560ANPYFVT - 771284-CC2560ANPYFVT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2560ANPYFVT
771284-CC2560ANPYFVT
RF Transceiver ICs - CC2560ANPYFVT 771284-CC2560ANPYFVT
Manufacturer: Texas Instruments Win Source Part Number: 771284-CC2560ANPYFVT Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Introduction Date: January 01, 2000 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771284-CC2560ANPYFVT
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 54-BGA, DSBGA
Frequency: 2.4GHz
Operating Supply Voltage: 2.2 V ~ 4.8 V
Protocol: Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Categories: RF/IF and RFID
Data Rate (Maximum): 4Mbps
Introduction Date: January 01, 2000
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771284-CC2560ANPYFVT
Product Name RF Transceiver ICs - CC2560ANPYFVT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details