2.4GHz Telecom IC, VQFN, 500Kbps, 3.3V, 1dBm Product overview: CC2550-RTY1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 3.3V, VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 2.4GHz, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC2550-RTY1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159450-CC2550-RTY1
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 2.4GHz -30dBm ~ 1dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF TX IC 2-FSK/ASK 2.4GHZ 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-CC2550-RTY1 | 1159450-CC2550-RTY1 | CC2550-RTY1-ND | CC2550-RTY1 | CC2550-RTY1 |
| Product Name | 2.4GHz 3.3V VQFN Rf Transmitter | RF Transmitters - CC2550-RTY1 | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Rail/Tube | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; 16-VQFN Exposed Pad | ||
| Features | RoHS | Antenna Connector | RoHS | ||
| Supply Voltage | 3.3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | ||
| Device Type | Transmitter | ||||
| Applications | ISM, SRD | 2-FSK, ASK, GFSK, MSK, OOK |