Texas Instruments RF Transceiver ICs - CC2545RGZT CC2545RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771282-CC2545RGZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA ~ 30.2mA Family Name: CC2545 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2545RGZ; CC2545RGZR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771282-CC2545RGZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA ~ 30.2mA Family Name: CC2545 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2545RGZ; CC2545RGZR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2545RGZT - 771282-CC2545RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2545RGZT
771282-CC2545RGZT
RF Transceiver ICs - CC2545RGZT 771282-CC2545RGZT
Manufacturer: Texas Instruments Win Source Part Number: 771282-CC2545RGZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA ~ 30.2mA Family Name: CC2545 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2545RGZ; CC2545RGZR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771282-CC2545RGZT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 32kB Flash, 1kB SRAM
Power - Output: 5dBm
Sensitivity: -98dBm
Current - Receiving: 20.8mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 31
Current - Transmitting: 26.3mA ~ 30.2mA
Family Name: CC2545
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): CC2545RGZ; CC2545RGZR;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2545RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2545RGZT
RF and Wireless - RF Transceiver ICs CC2545RGZT
IC RF TXRX+MCU ISM>1GHZ 48VFQFN

IC RF TXRX+MCU ISM>1GHZ 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771282-CC2545RGZT CC2545RGZT
Product Name RF Transceiver ICs - CC2545RGZT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details