Texas Instruments RF Transceiver ICs - CC2545RGZR CC2545RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012782-CC2545RGZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA to 30.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012782-CC2545RGZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA to 30.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2545RGZR - 012782-CC2545RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2545RGZR
012782-CC2545RGZR
RF Transceiver ICs - CC2545RGZR 012782-CC2545RGZR
Manufacturer: Texas Instruments Win Source Part Number: 012782-CC2545RGZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 2Mbps Current - Receiving: 20.8mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 31 Current - Transmitting: 26.3mA to 30.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012782-CC2545RGZR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 1kB SRAM
Power - Output: 5dBm
Sensitivity: -98dBm
Data Rate (Max): 2Mbps
Current - Receiving: 20.8mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 31
Current - Transmitting: 26.3mA to 30.2mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2545RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2545RGZR
RF and Wireless - RF Transceiver ICs CC2545RGZR
IC RF TXRX+MCU ISM>1GHZ 48VFQFN

IC RF TXRX+MCU ISM>1GHZ 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012782-CC2545RGZR CC2545RGZR
Product Name RF Transceiver ICs - CC2545RGZR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details