Texas Instruments RF Transceiver ICs - CC2544RHBR CC2544RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028026-CC2544RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA to 30mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028026-CC2544RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA to 30mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2544RHBR - 1028026-CC2544RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2544RHBR
1028026-CC2544RHBR
RF Transceiver ICs - CC2544RHBR 1028026-CC2544RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1028026-CC2544RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 4dBm Sensitivity: -96dBm Data Rate (Max): 2Mbps Current - Receiving: 22.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: SPI, USART, USB GPIO: 8 Current - Transmitting: 27mA to 30mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028026-CC2544RHBR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 2kB SRAM
Power - Output: 4dBm
Sensitivity: -96dBm
Data Rate (Max): 2Mbps
Current - Receiving: 22.5mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: SPI, USART, USB
GPIO: 8
Current - Transmitting: 27mA to 30mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2544RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2544RHBR
RF and Wireless - RF Transceiver ICs CC2544RHBR
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1028026-CC2544RHBR CC2544RHBR
Product Name RF Transceiver ICs - CC2544RHBR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details