Texas Instruments RF Transceiver ICs - CC2543RHMT CC2543RHMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 914985-CC2543RHMT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC2543 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30477-6, 296-30477-2, 296-30477-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914985-CC2543RHMT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC2543 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30477-6, 296-30477-2, 296-30477-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2543RHMT - 914985-CC2543RHMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2543RHMT
914985-CC2543RHMT
RF Transceiver ICs - CC2543RHMT 914985-CC2543RHMT
Manufacturer: Texas Instruments Win Source Part Number: 914985-CC2543RHMT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC2543 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30477-6, 296-30477-2, 296-30477-1

Manufacturer: Texas Instruments
Win Source Part Number: 914985-CC2543RHMT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CC2543
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30477-6, 296-30477-2, 296-30477-1

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2543RHMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2543RHMT
RF and Wireless - RF Transceiver ICs CC2543RHMT
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 914985-CC2543RHMT CC2543RHMT
Product Name RF Transceiver ICs - CC2543RHMT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details