Texas Instruments RF Transceiver ICs - CC2543RHBT CC2543RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771280-CC2543RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA ~ 29.4mA Family Name: CC2543 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771280-CC2543RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA ~ 29.4mA Family Name: CC2543 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2543RHBT - 771280-CC2543RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2543RHBT
771280-CC2543RHBT
RF Transceiver ICs - CC2543RHBT 771280-CC2543RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771280-CC2543RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 32kB Flash, 1kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 16 Current - Transmitting: 26mA ~ 29.4mA Family Name: CC2543 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771280-CC2543RHBT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 32kB Flash, 1kB SRAM
Power - Output: 5dBm
Sensitivity: -98dBm
Current - Receiving: 21.2mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 16
Current - Transmitting: 26mA ~ 29.4mA
Family Name: CC2543
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2543RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2543RHBT
RF and Wireless - RF Transceiver ICs CC2543RHBT
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771280-CC2543RHBT CC2543RHBT
Product Name RF Transceiver ICs - CC2543RHBT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details