Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2541F256RHAT CC2541F256RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 083108-CC2541F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F256RHAR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083108-CC2541F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F256RHAR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2541F256RHAT - 083108-CC2541F256RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2541F256RHAT
083108-CC2541F256RHAT
RF Transceiver ICs - CC2541F256RHAT 083108-CC2541F256RHAT
Manufacturer: Texas Instruments Win Source Part Number: 083108-CC2541F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F256RHAR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 083108-CC2541F256RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB RAM
Power - Output: 0dBm
Sensitivity: -99dBm
Data Rate (Max): 2Mbps
Current - Receiving: 17.9mA to 20.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 23
Current - Transmitting: 16.8mA to 18.2mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2541F256RHAR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2541F256RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2541F256RHAT
RF and Wireless - RF Transceiver ICs CC2541F256RHAT
IC RF TXRX+MCU BLE 5.0 40VFQFN

IC RF TXRX+MCU BLE 5.0 40VFQFN

Supplier's Site
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-40; Data Rate Texas Instruments - 33AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-40; Data Rate Texas Instruments
33AH3774
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-40; Data Rate Texas Instruments 33AH3774
RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-40; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.379GHz; Frequency Max:2.496GHz; Receiving Current:17.9mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-40; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.379GHz; Frequency Max:2.496GHz; Receiving Current:17.9mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 083108-CC2541F256RHAT CC2541F256RHAT 33AH3774
Product Name RF Transceiver ICs - CC2541F256RHAT RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-40; Data Rate Texas Instruments
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2379 to 2496 MHz
Sensitivity -99 dBm -99 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details