Texas Instruments RF Transceiver ICs - CC2541F128RHAT CC2541F128RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159446-CC2541F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Current - Receiving: 17.9mA ~ 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA ~ 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2541F128RHAR; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159446-CC2541F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Current - Receiving: 17.9mA ~ 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA ~ 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2541F128RHAR; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2541F128RHAT - 1159446-CC2541F128RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2541F128RHAT
1159446-CC2541F128RHAT
RF Transceiver ICs - CC2541F128RHAT 1159446-CC2541F128RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1159446-CC2541F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Current - Receiving: 17.9mA ~ 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA ~ 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CC2541F128RHAR; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159446-CC2541F128RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: Bluetooth v4.0
Memory Size: 128kB Flash, 8kB RAM
Power - Output: 0dBm
Sensitivity: -99dBm
Current - Receiving: 17.9mA ~ 20.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 23
Current - Transmitting: 16.8mA ~ 18.2mA
Family Name: CC2541
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): CC2541F128RHAR;
Introduction Date: January 01, 2012
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159446-CC2541F128RHAT
Product Name RF Transceiver ICs - CC2541F128RHAT
RFID Product Transceiver
Interface I2C, SPI, USART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details