Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2541F128RHAR CC2541F128RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012780-CC2541F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F128RHAT; CC2541F128RHAT; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 012780-CC2541F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F128RHAT; CC2541F128RHAT; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC2541F128RHAR is a 2.4-GHz Bluetooth low energy and proprietary RF transceiver integrated circuit from Texas Instruments. It features a high-performance, low-power 8051 microcontroller core with in-system programmable flash memory of 128 kB and 8 kB of RAM. The device supports multiple data rates, including 250 kbps, 500 kbps, 1 Mbps, and 2 Mbps, making it suitable for a variety of applications. This transceiver offers excellent receiver sensitivity of -94 dBm at 1 Mbps and programmable output power up to 0 dBm, enabling long-range communication without the need for external front-end components. It operates within a supply voltage range of 2 V to 3.6 V and has low power consumption, with active mode RX current as low as 17.9 mA and TX current at 18.2 mA. The CC2541F128RHAR is designed for applications requiring compliance with worldwide radio frequency regulations, including ETSI, FCC, and ARIB standards. It is packaged in a compact 6 mm x 6 mm QFN-40 format, which minimizes the need for external components and supports a variety of serial interfaces, including I2C, SPI, and USART. This product is suitable for use in Bluetooth low energy systems, human-interface devices, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The CC2541F128RHAR is a 2.4-GHz Bluetooth low energy and proprietary RF transceiver integrated circuit from Texas Instruments. It features a high-performance, low-power 8051 microcontroller core with in-system programmable flash memory of 128 kB and 8 kB of RAM. The device supports multiple data rates, including 250 kbps, 500 kbps, 1 Mbps, and 2 Mbps, making it suitable for a variety of applications. This transceiver offers excellent receiver sensitivity of -94 dBm at 1 Mbps and programmable output power up to 0 dBm, enabling long-range communication without the need for external front-end components. It operates within a supply voltage range of 2 V to 3.6 V and has low power consumption, with active mode RX current as low as 17.9 mA and TX current at 18.2 mA. The CC2541F128RHAR is designed for applications requiring compliance with worldwide radio frequency regulations, including ETSI, FCC, and ARIB standards. It is packaged in a compact 6 mm x 6 mm QFN-40 format, which minimizes the need for external components and supports a variety of serial interfaces, including I2C, SPI, and USART. This product is suitable for use in Bluetooth low energy systems, human-interface devices, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2541F128RHAR - 012780-CC2541F128RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2541F128RHAR
012780-CC2541F128RHAR
RF Transceiver ICs - CC2541F128RHAR 012780-CC2541F128RHAR
Manufacturer: Texas Instruments Win Source Part Number: 012780-CC2541F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -99dBm Data Rate (Max): 2Mbps Current - Receiving: 17.9mA to 20.2mA RF Family/Standard: Bluetooth Modulation: GFSK, MSK Serial Interfaces: I2C, SPI, USART GPIO: 23 Current - Transmitting: 16.8mA to 18.2mA Family Name: CC2541 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2541F128RHAT; CC2541F128RHAT; Introduction Date: January 01, 2012 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012780-CC2541F128RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 128kB Flash, 8kB RAM
Power - Output: 0dBm
Sensitivity: -99dBm
Data Rate (Max): 2Mbps
Current - Receiving: 17.9mA to 20.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, MSK
Serial Interfaces: I2C, SPI, USART
GPIO: 23
Current - Transmitting: 16.8mA to 18.2mA
Family Name: CC2541
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2541F128RHAT; CC2541F128RHAT;
Introduction Date: January 01, 2012
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2541F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2541F128RHAR
RF and Wireless - RF Transceiver ICs CC2541F128RHAR
IC RF TXRX+MCU BLE 5.0 40VQFN

IC RF TXRX+MCU BLE 5.0 40VQFN

Supplier's Site
Bluetooth, Soc, 2.4Ghz, Vqfn-40; Data Rate Texas Instruments - 26AJ5345 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth, Soc, 2.4Ghz, Vqfn-40; Data Rate Texas Instruments
26AJ5345
Bluetooth, Soc, 2.4Ghz, Vqfn-40; Data Rate Texas Instruments 26AJ5345
BLUETOOTH, SOC, 2.4GHZ, VQFN-40; Data Rate:2Mbps; RF / IF Modulation:GFSK, MSK; Frequency Min:2.379MHz; Frequency Max:2.496MHz; Receiving Current:20.2mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

BLUETOOTH, SOC, 2.4GHZ, VQFN-40; Data Rate:2Mbps; RF / IF Modulation:GFSK, MSK; Frequency Min:2.379MHz; Frequency Max:2.496MHz; Receiving Current:20.2mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012780-CC2541F128RHAR CC2541F128RHAR 26AJ5345
Product Name RF Transceiver ICs - CC2541F128RHAR RF and Wireless - RF Transceiver ICs Bluetooth, Soc, 2.4Ghz, Vqfn-40; Data Rate Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2.38 to 2.5 MHz
Sensitivity -99 dBm -99 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details