Texas Instruments RF Transceiver ICs - CC2540TF256RHAR CC2540TF256RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801782-CC2540TF256RH AR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 801782-CC2540TF256RH AR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2540TF256RHAR - 801782-CC2540TF256RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2540TF256RHAR
801782-CC2540TF256RHAR
RF Transceiver ICs - CC2540TF256RHAR 801782-CC2540TF256RHAR
Manufacturer: Texas Instruments Win Source Part Number: 801782-CC2540TF256RH AR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 801782-CC2540TF256RHAR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -93dBm
Current - Receiving: 19.6mA ~ 22.1mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 21.1mA ~ 31.6mA
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 801782-CC2540TF256RHAR
Product Name RF Transceiver ICs - CC2540TF256RHAR
Package Type Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details