Manufacturer: Texas Instruments
Win Source Part Number: 914982-CC2540TDK-LIG
Series: SimpleLink™
Features: CC2540T series Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: CC2540
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
DEV KIT BT LOW ENERGY LIGHT
Bluetooth Development Tools (802.15.1) Bluetooth Low Energy Light Developmnt Kit
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 914982-CC2540TDK-LIGHT | CC2540TDK-LIGHT | CC2540TDK-LIGHT |
| Product Name | RF Evaluation and Development Kits, Boards - CC2540TDK-LIGHT | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Bluetooth Development Tools (802.15.1) |
| Category | Developement Board | Developement Board | Development Suite / Kit |