Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2540F256RHAR CC2540F256RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012779-CC2540F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F256RHAT; Introduction Date: January 01, 2002 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012779-CC2540F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F256RHAT; Introduction Date: January 01, 2002 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2540F256RHAR - 012779-CC2540F256RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2540F256RHAR
012779-CC2540F256RHAR
RF Transceiver ICs - CC2540F256RHAR 012779-CC2540F256RHAR
Manufacturer: Texas Instruments Win Source Part Number: 012779-CC2540F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 256kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F256RHAT; Introduction Date: January 01, 2002 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012779-CC2540F256RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -93dBm
Data Rate (Max): 1Mbps
Current - Receiving: 19.6mA to 22.1mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 21.1mA to 31.6mA
Family Name: CC2540
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2540F256RHAT;
Introduction Date: January 01, 2002
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments - 23AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments
23AH0854
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments 23AH0854
RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments - 13T1958 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments
13T1958
Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments 13T1958
RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V RoHS Compliant: Yes

RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2540F256RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2540F256RHAR
RF and Wireless - RF Transceiver ICs CC2540F256RHAR
IC RF TXRX+MCU BLE 5.0 40VQFN

IC RF TXRX+MCU BLE 5.0 40VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012779-CC2540F256RHAR 23AH0854 CC2540F256RHAR
Product Name RF Transceiver ICs - CC2540F256RHAR Rf Transceiver, 2.402-2.48Ghz, Vqfn-40; Data Rate Texas Instruments RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2402 to 2480 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details