Texas Instruments RF Transceiver ICs - CC2540F128RHAT CC2540F128RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159444-CC2540F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): EYSFDCSWX; CC2540F128RHAR; Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Consumer Electronics, Wireless
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159444-CC2540F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): EYSFDCSWX; CC2540F128RHAR; Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Consumer Electronics, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2540F128RHAT - 1159444-CC2540F128RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2540F128RHAT
1159444-CC2540F128RHAT
RF Transceiver ICs - CC2540F128RHAT 1159444-CC2540F128RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1159444-CC2540F128RH AT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Current - Receiving: 19.6mA ~ 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA ~ 31.6mA Family Name: CC2540 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): EYSFDCSWX; CC2540F128RHAR; Introduction Date: April 19, 2010 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Consumer Electronics, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1159444-CC2540F128RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: Bluetooth v4.0
Memory Size: 128kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -93dBm
Current - Receiving: 19.6mA ~ 22.1mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 21.1mA ~ 31.6mA
Family Name: CC2540
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): EYSFDCSWX; CC2540F128RHAR;
Introduction Date: April 19, 2010
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Consumer Electronics, Wireless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159444-CC2540F128RHAT
Product Name RF Transceiver ICs - CC2540F128RHAT
RFID Product Transceiver
Interface SPI, USART, USB
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details