Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2540F128RHAR CC2540F128RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 145143-CC2540F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F128RHAT; EYSFDCSWX; CC2540F128RHAR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145143-CC2540F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F128RHAT; EYSFDCSWX; CC2540F128RHAR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2540F128RHAR - 145143-CC2540F128RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2540F128RHAR
145143-CC2540F128RHAR
RF Transceiver ICs - CC2540F128RHAR 145143-CC2540F128RHAR
Manufacturer: Texas Instruments Win Source Part Number: 145143-CC2540F128RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 128kB Flash, 8kB SRAM Power - Output: 4dBm Sensitivity: -93dBm Data Rate (Max): 1Mbps Current - Receiving: 19.6mA to 22.1mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 21.1mA to 31.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2540F128RHAT; EYSFDCSWX; CC2540F128RHAR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145143-CC2540F128RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 128kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -93dBm
Data Rate (Max): 1Mbps
Current - Receiving: 19.6mA to 22.1mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 21.1mA to 31.6mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2540F128RHAT; EYSFDCSWX; CC2540F128RHAR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, 1Mbps, 2.48Ghz, Vqfn-40; Data Rate Texas Instruments - 26AJ5344 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 1Mbps, 2.48Ghz, Vqfn-40; Data Rate Texas Instruments
26AJ5344
Rf Transceiver, 1Mbps, 2.48Ghz, Vqfn-40; Data Rate Texas Instruments 26AJ5344
RF TRANSCEIVER, 1MBPS, 2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 1MBPS, 2.48GHZ, VQFN-40; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 145143-CC2540F128RHAR 26AJ5344
Product Name RF Transceiver ICs - CC2540F128RHAR Rf Transceiver, 1Mbps, 2.48Ghz, Vqfn-40; Data Rate Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2402 to 2480 MHz
Sensitivity -93 dBm
Output Power 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details