Manufacturer: Texas Instruments
Win Source Part Number: 771279-CC2538SF53RTQ
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 125°C
Package: 56-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: 6LoWPAN, Zigbee
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 7dbm
Sensitivity: -97dBm
Current - Receiving: 20mA ~ 24mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USB
GPIO: 32
Current - Transmitting: 24mA ~ 34mA
Family Name: CC2538
Categories: RF/IF and RFID
Data Rate (Maximum): 12Mbps
Alternative Parts (Cross-Reference): CC2538SF53RTQR;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC RF TXRX+MCU 802.15.4 56VFQFN
RF ZIGBEE TRANSCEIVER, QFN-56; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:-; Receiving Current:24mA; Transmitting Current:34mA; RF IC Case Style:QFN; No. of Pins:56Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 771279-CC2538SF53RTQT | CC2538SF53RTQT | 29AH3539 |
| Product Name | RF Transceiver ICs - CC2538SF53RTQT | RF and Wireless - RF Transceiver ICs | Rf Zigbee Transceiver, Qfn-56; Frequency Min Texas Instruments |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2394 to 2507 MHz |
| Sensitivity | -97 dBm | -97 dBm | |
| Output Power | 7 dBm | 7 dBm |