Texas Instruments RF Transceiver ICs - CC2538SF53RTQR CC2538SF53RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012778-CC2538SF53RTQ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Family Name: CC2538 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2538SF53RTQT; Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012778-CC2538SF53RTQ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Family Name: CC2538 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2538SF53RTQT; Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2538SF53RTQR - 012778-CC2538SF53RTQR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2538SF53RTQR
012778-CC2538SF53RTQR
RF Transceiver ICs - CC2538SF53RTQR 012778-CC2538SF53RTQR
Manufacturer: Texas Instruments Win Source Part Number: 012778-CC2538SF53RTQ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Family Name: CC2538 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2538SF53RTQT; Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012778-CC2538SF53RTQR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 7dbm
Sensitivity: -97dBm
Data Rate (Max): 12Mbps
Current - Receiving: 20mA to 24mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USB
GPIO: 32
Current - Transmitting: 24mA to 34mA
Family Name: CC2538
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 56-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2538SF53RTQT;
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2538SF53RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2538SF53RTQR
RF and Wireless - RF Transceiver ICs CC2538SF53RTQR
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012778-CC2538SF53RTQR CC2538SF53RTQR
Product Name RF Transceiver ICs - CC2538SF53RTQR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 7 dBm 7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details