Texas Instruments RF Transceiver ICs - CC2538SF23RTQR CC2538SF23RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028020-CC2538SF23RT QR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028020-CC2538SF23RT QR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2538SF23RTQR - 1028020-CC2538SF23RTQR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2538SF23RTQR
1028020-CC2538SF23RTQR
RF Transceiver ICs - CC2538SF23RTQR 1028020-CC2538SF23RTQR
Manufacturer: Texas Instruments Win Source Part Number: 1028020-CC2538SF23RT QR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Data Rate (Max): 12Mbps Current - Receiving: 20mA to 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA to 34mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028020-CC2538SF23RTQR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 256kB Flash, 32kB RAM
Power - Output: 7dbm
Sensitivity: -97dBm
Data Rate (Max): 12Mbps
Current - Receiving: 20mA to 24mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USB
GPIO: 32
Current - Transmitting: 24mA to 34mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 56-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2538SF23RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2538SF23RTQR
RF and Wireless - RF Transceiver ICs CC2538SF23RTQR
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1028020-CC2538SF23RTQR CC2538SF23RTQR
Product Name RF Transceiver ICs - CC2538SF23RTQR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 7 dBm 7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details