Texas Instruments RF Transceiver ICs - CC2538NF23RTQT CC2538NF23RTQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771276-CC2538NF23RTQ T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 56-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Family Name: CC2538 Categories: RF/IF and RFID Data Rate (Maximum): 12Mbps Alternative Parts (Cross-Reference): CC2538NF23RTQR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771276-CC2538NF23RTQ T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 56-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Family Name: CC2538 Categories: RF/IF and RFID Data Rate (Maximum): 12Mbps Alternative Parts (Cross-Reference): CC2538NF23RTQR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2538NF23RTQT - 771276-CC2538NF23RTQT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2538NF23RTQT
771276-CC2538NF23RTQT
RF Transceiver ICs - CC2538NF23RTQT 771276-CC2538NF23RTQT
Manufacturer: Texas Instruments Win Source Part Number: 771276-CC2538NF23RTQ T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 56-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee Memory Size: 256kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Family Name: CC2538 Categories: RF/IF and RFID Data Rate (Maximum): 12Mbps Alternative Parts (Cross-Reference): CC2538NF23RTQR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771276-CC2538NF23RTQT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 125°C
Package: 56-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: 6LoWPAN, Zigbee
Memory Size: 256kB Flash, 32kB RAM
Power - Output: 7dbm
Sensitivity: -97dBm
Current - Receiving: 20mA ~ 24mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USB
GPIO: 32
Current - Transmitting: 24mA ~ 34mA
Family Name: CC2538
Categories: RF/IF and RFID
Data Rate (Maximum): 12Mbps
Alternative Parts (Cross-Reference): CC2538NF23RTQR;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2538NF23RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2538NF23RTQT
RF and Wireless - RF Transceiver ICs CC2538NF23RTQT
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771276-CC2538NF23RTQT CC2538NF23RTQT
Product Name RF Transceiver ICs - CC2538NF23RTQT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 7 dBm 7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details