The CC2533F64RHAR is a highly integrated RF transceiver IC designed for 2.4 GHz IEEE 802.15.4 applications, particularly suitable for remote control systems. It features a powerful 8051 compliant CPU, with 64 KB of in-system programmable flash memory and 4 KB of RAM. The device supports multiple serial interfaces including I2C, SPI, and UART, and offers 23 general-purpose I/O pins for flexible connectivity. This transceiver provides a maximum output power of 4.5 dBm and a sensitivity of -97 dBm, enabling reliable communication with a data rate of up to 250 kbps. It operates within a supply voltage range of 2 V to 3.6 V and has low power consumption characteristics, making it ideal for battery-operated devices. The CC2533 also includes features such as a built-in AES security coprocessor, a battery monitor comparator, and robust support for CSMA/CA hardware. The device is packaged in a compact 40-VFQFN format, measuring 6 mm x 6 mm, and is rated for operation in a temperature range of -40°C to 125°C. It is compliant with various global radio frequency regulations, ensuring its suitability for international applications. The CC2533F64RHAR is a well-established product with a high popularity rating, making it a reliable choice for engineers looking to implement low-power, high-performance wireless communication solutions.
Manufacturer: Texas Instruments
Win Source Part Number: 012776-CC2533F64RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 64kB Flash, 4kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 21.6mA to 25.1mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, SPI, UART
GPIO: 23
Current - Transmitting: 28.5mA to 38.8mA
Family Name: CC2533
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Introduction Date: January 01, 2010
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC RF TXRX+MCU 802.15.4 40VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 012776-CC2533F64RHAR | CC2533F64RHAR |
| Product Name | RF Transceiver ICs - CC2533F64RHAR | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -97 dBm | -97 dBm |
| Output Power | 4.5 dBm | 4.5 dBm |