Manufacturer: Texas Instruments
Win Source Part Number: 807069-CC2531F128RHA
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 8kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Current - Receiving: 20.5mA ~ 24.3mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 28.7mA ~ 33.5mA
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V
IC RF TXRX+MCU 802.15.4 40VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 807069-CC2531F128RHAR | CC2531F128RHAR |
| Product Name | RF Transceiver ICs - CC2531F128RHAR | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -97 dBm | -97 dBm |