Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2530F256RHAR CC2530F256RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012771-CC2530F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Family Name: CC2530 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2530F256RHAT; Introduction Date: October 01, 2008 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012771-CC2530F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Family Name: CC2530 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2530F256RHAT; Introduction Date: October 01, 2008 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2530F256RHAR - 012771-CC2530F256RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2530F256RHAR
012771-CC2530F256RHAR
RF Transceiver ICs - CC2530F256RHAR 012771-CC2530F256RHAR
Manufacturer: Texas Instruments Win Source Part Number: 012771-CC2530F256RHA R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Family Name: CC2530 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2530F256RHAT; Introduction Date: October 01, 2008 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012771-CC2530F256RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 256kB Flash, 8kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 20.5mA to 24.3mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 28.7mA to 33.5mA
Family Name: CC2530
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2530F256RHAT;
Introduction Date: October 01, 2008
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rf Tx/rx, Zigbee Soc, 2.4Ghz, Vqfn-40; Frequency Min Texas Instruments - 26AJ5339 - Newark, An Avnet Company
Chicago, IL, United States
Rf Tx/rx, Zigbee Soc, 2.4Ghz, Vqfn-40; Frequency Min Texas Instruments
26AJ5339
Rf Tx/rx, Zigbee Soc, 2.4Ghz, Vqfn-40; Frequency Min Texas Instruments 26AJ5339
RF TX/RX, ZIGBEE SOC, 2.4GHZ, VQFN-40; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:DSSS; Receiving Current:20.5mA; Transmitting Current:33.5mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

RF TX/RX, ZIGBEE SOC, 2.4GHZ, VQFN-40; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:DSSS; Receiving Current:20.5mA; Transmitting Current:33.5mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - CC2530F256RHAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
CC2530F256RHAR
Radio Frequency Chip/Antenna >> RF Transceiver ICs CC2530F256RHAR
250Kbps 2.4GHz 802.15.4,ZigBee 2.4GHz SPI,USART QFN-40-EP(6x6) RF Transceiver ICs ROHS

250Kbps 2.4GHz 802.15.4,ZigBee 2.4GHz SPI,USART QFN-40-EP(6x6) RF Transceiver ICs ROHS

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - CC2530F256RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2530F256RHAR
RF and Wireless - RF Transceiver ICs CC2530F256RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 012771-CC2530F256RHAR 26AJ5339 CC2530F256RHAR CC2530F256RHAR
Product Name RF Transceiver ICs - CC2530F256RHAR Rf Tx/rx, Zigbee Soc, 2.4Ghz, Vqfn-40; Frequency Min Texas Instruments Radio Frequency Chip/Antenna >> RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2394 to 2507 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 4.5 dBm 4.5 dBm
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 3.6 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details