Texas Instruments RF Transceiver ICs - CC2511F8RSPR CC2511F8RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 114470-CC2511F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART, USB GPIO: 19 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 114470-CC2511F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART, USB GPIO: 19 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2511F8RSPR - 114470-CC2511F8RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2511F8RSPR
114470-CC2511F8RSPR
RF Transceiver ICs - CC2511F8RSPR 114470-CC2511F8RSPR
Manufacturer: Texas Instruments Win Source Part Number: 114470-CC2511F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART, USB GPIO: 19 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114470-CC2511F8RSPR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 8kB Flash, 1kB SRAM
Power - Output: 1dBm
Sensitivity: -103dBm
Data Rate (Max): 500kBaud
Current - Receiving: 14.7mA to 22.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK
Serial Interfaces: I2S, SPI, USART, USB
GPIO: 19
Current - Transmitting: 15.5mA to 26mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2511F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2511F8RSPR
RF and Wireless - RF Transceiver ICs CC2511F8RSPR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 114470-CC2511F8RSPR CC2511F8RSPR
Product Name RF Transceiver ICs - CC2511F8RSPR RF and Wireless - RF Transceiver ICs
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F) 0.0 to 85.0 C (32.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details