Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2510F32RHHR CC2510F32RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 087998-CC2510F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087998-CC2510F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F32RHHR - 087998-CC2510F32RHHR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2510F32RHHR
087998-CC2510F32RHHR
RF Transceiver ICs - CC2510F32RHHR 087998-CC2510F32RHHR
Manufacturer: Texas Instruments Win Source Part Number: 087998-CC2510F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Data Rate (Max): 500kBaud Current - Receiving: 14.7mA to 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA to 26mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087998-CC2510F32RHHR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 4kB SRAM
Power - Output: 1dBm
Sensitivity: -103dBm
Data Rate (Max): 500kBaud
Current - Receiving: 14.7mA to 22.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK
Serial Interfaces: I2S, SPI, USART
GPIO: 21
Current - Transmitting: 15.5mA to 26mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, Soc, 2.4-2.4835Ghz, Vqfn; Data Rate Texas Instruments - 52AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Soc, 2.4-2.4835Ghz, Vqfn; Data Rate Texas Instruments
52AH6984
Rf Transceiver, Soc, 2.4-2.4835Ghz, Vqfn; Data Rate Texas Instruments 52AH6984
RF TRANSCEIVER, SOC, 2.4-2.4835GHZ, VQFN; Data Rate:500Kbps; RF / IF Modulation:2FSK, GFSK, MSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:22.9mA; RF IC Case Style:VQFN; No. of Pins:36Pins; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, SOC, 2.4-2.4835GHZ, VQFN; Data Rate:500Kbps; RF / IF Modulation:2FSK, GFSK, MSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:22.9mA; RF IC Case Style:VQFN; No. of Pins:36Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2510F32RHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2510F32RHHR
RF and Wireless - RF Transceiver ICs CC2510F32RHHR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 087998-CC2510F32RHHR 52AH6984 CC2510F32RHHR
Product Name RF Transceiver ICs - CC2510F32RHHR Rf Transceiver, Soc, 2.4-2.4835Ghz, Vqfn; Data Rate Texas Instruments RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 to 2484 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Output Power 1.0000 dBm 1.0000 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details