Texas Instruments RF Transceiver ICs - CC2500RTKR CC2500RTKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012765-CC2500RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC2500RTK; CC2500RGPR; CC2500RGP; Introduction Date: December 13, 2004 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012765-CC2500RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC2500RTK; CC2500RGPR; CC2500RGP; Introduction Date: December 13, 2004 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2500RTKR - 012765-CC2500RTKR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2500RTKR
012765-CC2500RTKR
RF Transceiver ICs - CC2500RTKR 012765-CC2500RTKR
Manufacturer: Texas Instruments Win Source Part Number: 012765-CC2500RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC2500RTK; CC2500RGPR; CC2500RGP; Introduction Date: December 13, 2004 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012765-CC2500RTKR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 1dBm
Sensitivity: -104dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.3mA to 19.6mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 11.1mA to 21.5mA
Family Name: CC2500
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC2500RTK; CC2500RGPR; CC2500RGP;
Introduction Date: December 13, 2004
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012765-CC2500RTKR
Product Name RF Transceiver ICs - CC2500RTKR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details