The CC2500RGPR is a low-cost, low-power RF transceiver IC designed for wireless applications operating in the 2.4 GHz ISM band, specifically from 2400 to 2483.5 MHz. It features a highly configurable baseband modem that supports various modulation formats including OOK, 2-FSK, GFSK, and MSK, with a maximum data rate of 500 kBaud. The device is optimized for low power consumption, drawing 13.3 mA in receive mode and offering a sleep mode current of just 400 nA. Key specifications include a high sensitivity of -104 dBm at 2.4 kBaud with a 1% packet error rate, and programmable output power up to +1 dBm. The CC2500RGPR supports extensive hardware features for packet handling, data buffering, and burst transmissions, making it suitable for applications such as wireless game controllers, audio devices, and remote controls. It operates over a temperature range of -40°C to 85°C and is packaged in a compact 20-pin QLP format. The device is compliant with various international standards, ensuring its suitability for a wide range of wireless communication projects.
Manufacturer: Texas Instruments
Win Source Part Number: 012764-CC2500RGPR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 1dBm
Sensitivity: -104dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.3mA to 19.6mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 11.1mA to 21.5mA
Family Name: CC2500
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
RF TRANSCEIVER, 2.4-2.4835GHZ, VQFN-20; Data Rate:500Kbaud; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC RF TXRX ISM>1GHZ 20VFQFN
General-purposeISM>1
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 012764-CC2500RGPR | 33AH3772 | CC2500RGPR | CC2500RGPR |
| Product Name | RF Transceiver ICs - CC2500RGPR | Rf Transceiver, 2.4-2.4835Ghz, Vqfn-20; Data Rate Texas Instruments | RF and Wireless - RF Transceiver ICs | Radio Frequency Chip/Antenna >> RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 to 2484 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -104 dBm | -104 dBm | ||
| Output Power | 1.0000 dBm | 1.0000 dBm | ||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |