Texas Instruments RF Transceiver ICs - CC2431ZRTCR CC2431ZRTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 119928-CC2431ZRTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 119928-CC2431ZRTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2431ZRTCR - 119928-CC2431ZRTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2431ZRTCR
119928-CC2431ZRTCR
RF Transceiver ICs - CC2431ZRTCR 119928-CC2431ZRTCR
Manufacturer: Texas Instruments Win Source Part Number: 119928-CC2431ZRTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119928-CC2431ZRTCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 8kB SRAM
Current - Receiving: 27mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART
Current - Transmitting: 27mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2431ZRTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2431ZRTCR
RF and Wireless - RF Transceiver ICs CC2431ZRTCR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 119928-CC2431ZRTCR CC2431ZRTCR
Product Name RF Transceiver ICs - CC2431ZRTCR RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details