Texas Instruments RF Transceiver ICs - CC2430F64RTCR CC2430F64RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 105523-CC2430F64RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 64kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 105523-CC2430F64RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 64kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2430F64RTCR - 105523-CC2430F64RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2430F64RTCR
105523-CC2430F64RTCR
RF Transceiver ICs - CC2430F64RTCR 105523-CC2430F64RTCR
Manufacturer: Texas Instruments Win Source Part Number: 105523-CC2430F64RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 64kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 105523-CC2430F64RTCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 64kB Flash, 8kB SRAM
Power - Output: 0dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 26.7mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 26.9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2430F64RTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2430F64RTCR
RF and Wireless - RF Transceiver ICs CC2430F64RTCR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 105523-CC2430F64RTCR CC2430F64RTCR
Product Name RF Transceiver ICs - CC2430F64RTCR RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details