Texas Instruments RF Transceiver ICs - CC2430F128RTCR CC2430F128RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012763-CC2430F128RTC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012763-CC2430F128RTC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2430F128RTCR - 012763-CC2430F128RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2430F128RTCR
012763-CC2430F128RTCR
RF Transceiver ICs - CC2430F128RTCR 012763-CC2430F128RTCR
Manufacturer: Texas Instruments Win Source Part Number: 012763-CC2430F128RTC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012763-CC2430F128RTCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 8kB SRAM
Power - Output: 0dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 26.7mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 26.9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2430F128RTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2430F128RTCR
RF and Wireless - RF Transceiver ICs CC2430F128RTCR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012763-CC2430F128RTCR CC2430F128RTCR
Product Name RF Transceiver ICs - CC2430F128RTCR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details