Texas Instruments RF Transceiver ICs - CC2420ZRTCR CC2420ZRTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 050113-CC2420ZRTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050113-CC2420ZRTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2420ZRTCR - 050113-CC2420ZRTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2420ZRTCR
050113-CC2420ZRTCR
RF Transceiver ICs - CC2420ZRTCR 050113-CC2420ZRTCR
Manufacturer: Texas Instruments Win Source Part Number: 050113-CC2420ZRTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050113-CC2420ZRTCR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 0dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.8mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA to 17.4mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 050113-CC2420ZRTCR
Product Name RF Transceiver ICs - CC2420ZRTCR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details