Texas Instruments RF Transceiver ICs - CC2420RTCR CC2420RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 134378-CC2420RTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134378-CC2420RTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2420RTCR - 134378-CC2420RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2420RTCR
134378-CC2420RTCR
RF Transceiver ICs - CC2420RTCR 134378-CC2420RTCR
Manufacturer: Texas Instruments Win Source Part Number: 134378-CC2420RTCR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134378-CC2420RTCR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 0dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.8mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA to 17.4mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2420RTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2420RTCR
RF and Wireless - RF Transceiver ICs CC2420RTCR
IC RF TXRX 802.15.4 48VFQFN

IC RF TXRX 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 134378-CC2420RTCR CC2420RTCR
Product Name RF Transceiver ICs - CC2420RTCR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details