Texas Instruments RF/IF and RFID - RF Transceiver ICs CC2420RTC

Description
Win Source Part Number: 1015789-CC2420RTC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 52 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.4mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19467-NDR,296-19 585-5,296-19467-5,-2 96-19467,-CC2420-RTB 1-NDR,-296-19467-ND, 296-19467,-CC2420-RT B1,296-19467-ND,296- 19467-5-ND,-CC2420RT C-NDR Base Product Number: CC2420 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1015789-CC2420RTC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 52 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.4mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19467-NDR,296-19 585-5,296-19467-5,-2 96-19467,-CC2420-RTB 1-NDR,-296-19467-ND, 296-19467,-CC2420-RT B1,296-19467-ND,296- 19467-5-ND,-CC2420RT C-NDR Base Product Number: CC2420 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1015789-CC2420RTC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1015789-CC2420RTC
RF/IF and RFID - RF Transceiver ICs 1015789-CC2420RTC
Win Source Part Number: 1015789-CC2420RTC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tube Standard Package: 52 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.4mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 TI Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19467-NDR,296-19 585-5,296-19467-5,-2 96-19467,-CC2420-RTB 1-NDR,-296-19467-ND, 296-19467,-CC2420-RT B1,296-19467-ND,296- 19467-5-ND,-CC2420RT C-NDR Base Product Number: CC2420 Product Status: Obsolete

Win Source Part Number: 1015789-CC2420RTC
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tube
Standard Package: 52
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Power - Output: 0dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.8mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA ~ 17.4mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19467-NDR,296-19585-5,296-19467-5,-296-19467,-CC2420-RTB1-NDR,-296-19467-ND,296-19467,-CC2420-RTB1,296-19467-ND,296-19467-5-ND,-CC2420RTC-NDR
Base Product Number: CC2420
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2420RTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2420RTC
RF and Wireless - RF Transceiver ICs CC2420RTC
IC RF TXRX 802.15.4 48VFQFN

IC RF TXRX 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1015789-CC2420RTC CC2420RTC
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details