Texas Instruments RF Transceiver ICs - CC2400RSU CC2400RSU

Description
Manufacturer: Texas Instruments Win Source Part Number: 771274-CC2400RSU Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ADF7025BCP-RL; ADF7025BCP; HUM-2.4-RC; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771274-CC2400RSU Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ADF7025BCP-RL; ADF7025BCP; HUM-2.4-RC; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2400RSU - 771274-CC2400RSU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2400RSU
771274-CC2400RSU
RF Transceiver ICs - CC2400RSU 771274-CC2400RSU
Manufacturer: Texas Instruments Win Source Part Number: 771274-CC2400RSU Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QFN Frequency: 2.4GHz Operating Supply Voltage: 1.6 V ~ 2 V Power - Output: 0dBm Sensitivity: -101dBm Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA ~ 19mA Family Name: CC2400 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): ADF7025BCP-RL; ADF7025BCP; HUM-2.4-RC; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771274-CC2400RSU
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-QFN
Frequency: 2.4GHz
Operating Supply Voltage: 1.6 V ~ 2 V
Power - Output: 0dBm
Sensitivity: -101dBm
Current - Receiving: 24mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 11mA ~ 19mA
Family Name: CC2400
Categories: RF/IF and RFID
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): ADF7025BCP-RL; ADF7025BCP; HUM-2.4-RC;
Introduction Date: July 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2400RSU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2400RSU
RF and Wireless - RF Transceiver ICs CC2400RSU
IC RF TXRX ISM>1GHZ 48QFN

IC RF TXRX ISM>1GHZ 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771274-CC2400RSU CC2400RSU
Product Name RF Transceiver ICs - CC2400RSU RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers