Texas Instruments RF Transceiver ICs - CC2400-RTR1 CC2400-RTR1

Description
Manufacturer: Texas Instruments Win Source Part Number: 050112-CC2400-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -101dBm Data Rate (Max): 1Mbps Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA to 19mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Supply Voltage - Operating: 1.6 V to 2 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050112-CC2400-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -101dBm Data Rate (Max): 1Mbps Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA to 19mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Supply Voltage - Operating: 1.6 V to 2 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2400-RTR1 - 050112-CC2400-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2400-RTR1
050112-CC2400-RTR1
RF Transceiver ICs - CC2400-RTR1 050112-CC2400-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 050112-CC2400-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -101dBm Data Rate (Max): 1Mbps Current - Receiving: 24mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 11mA to 19mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Supply Voltage - Operating: 1.6 V to 2 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050112-CC2400-RTR1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -101dBm
Data Rate (Max): 1Mbps
Current - Receiving: 24mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 11mA to 19mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN
Supply Voltage - Operating: 1.6 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 050112-CC2400-RTR1
Product Name RF Transceiver ICs - CC2400-RTR1
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details