Texas Instruments RF Transceiver ICs - CC1352R1F3RGZR CC1352R1F3RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847291-CC1352R1F3RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1352 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC1352R1F3RGZRDK R, 296-CC1352R1F3RGZRCT , 296-CC1352R1F3RGZRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847291-CC1352R1F3RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1352 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC1352R1F3RGZRDK R, 296-CC1352R1F3RGZRCT , 296-CC1352R1F3RGZRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1352R1F3RGZR - 847291-CC1352R1F3RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1352R1F3RGZR
847291-CC1352R1F3RGZR
RF Transceiver ICs - CC1352R1F3RGZR 847291-CC1352R1F3RGZR
Manufacturer: Texas Instruments Win Source Part Number: 847291-CC1352R1F3RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1352 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-CC1352R1F3RGZRDK R, 296-CC1352R1F3RGZRCT , 296-CC1352R1F3RGZRTR

Manufacturer: Texas Instruments
Win Source Part Number: 847291-CC1352R1F3RGZR
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC1352
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-CC1352R1F3RGZRDKR, 296-CC1352R1F3RGZRCT, 296-CC1352R1F3RGZRTR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1352R1F3RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1352R1F3RGZR
RF and Wireless - RF Transceiver ICs CC1352R1F3RGZR
IC RF TXRX+MCU BLE 5.1 48VQFN

IC RF TXRX+MCU BLE 5.1 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 847291-CC1352R1F3RGZR CC1352R1F3RGZR
Product Name RF Transceiver ICs - CC1352R1F3RGZR RF and Wireless - RF Transceiver ICs
Operating Frequency 287 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details