Texas Instruments RF Transceiver ICs - CC1350F128RSMT CC1350F128RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771271-CC1350F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA ~ 6.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RGZR; CC1350F128RGZT; CC1350F128RSMR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771271-CC1350F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA ~ 6.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RGZR; CC1350F128RGZT; CC1350F128RSMR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1350F128RSMT - 771271-CC1350F128RSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1350F128RSMT
771271-CC1350F128RSMT
RF Transceiver ICs - CC1350F128RSMT 771271-CC1350F128RSMT
Manufacturer: Texas Instruments Win Source Part Number: 771271-CC1350F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA ~ 6.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RGZR; CC1350F128RGZT; CC1350F128RSMR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771271-CC1350F128RSMT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.2
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 10dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA ~ 6.4mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 30
Current - Transmitting: 22mA
Family Name: CC1350F128
Categories: RF/IF and RFID
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC1350F128RGZR; CC1350F128RGZT; CC1350F128RSMR;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1350F128RSMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1350F128RSMT
RF and Wireless - RF Transceiver ICs CC1350F128RSMT
IC RF TXRX+MCU BLE 4.2 32VQFN

IC RF TXRX+MCU BLE 4.2 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771271-CC1350F128RSMT CC1350F128RSMT
Product Name RF Transceiver ICs - CC1350F128RSMT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -124 dBm -124 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details