Texas Instruments RF Transceiver ICs - CC1350F128RSMR CC1350F128RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 914973-CC1350F128RSM R Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1350 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48897-6, CC1350F128RSMR-ND, 296-48897-1, 296-48897-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914973-CC1350F128RSM R Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1350 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48897-6, CC1350F128RSMR-ND, 296-48897-1, 296-48897-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1350F128RSMR - 914973-CC1350F128RSMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1350F128RSMR
914973-CC1350F128RSMR
RF Transceiver ICs - CC1350F128RSMR 914973-CC1350F128RSMR
Manufacturer: Texas Instruments Win Source Part Number: 914973-CC1350F128RSM R Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1350 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48897-6, CC1350F128RSMR-ND, 296-48897-1, 296-48897-2

Manufacturer: Texas Instruments
Win Source Part Number: 914973-CC1350F128RSMR
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC1350
Categories: RF/IF and RFID
Case / Package: 32-VQFN (4x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-48897-6, CC1350F128RSMR-ND, 296-48897-1, 296-48897-2

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1350F128RSMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1350F128RSMR
RF and Wireless - RF Transceiver ICs CC1350F128RSMR
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 914973-CC1350F128RSMR CC1350F128RSMR
Product Name RF Transceiver ICs - CC1350F128RSMR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details