Texas Instruments RF Transceiver ICs - CC1350F128RHBR CC1350F128RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 730288-CC1350F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz Memory Size: 128kB Flash, 28kB SRAM Power - Output: 14dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.4mA Transmitting Current: 10.5mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 730288-CC1350F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz Memory Size: 128kB Flash, 28kB SRAM Power - Output: 14dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.4mA Transmitting Current: 10.5mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1350F128RHBR - 730288-CC1350F128RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1350F128RHBR
730288-CC1350F128RHBR
RF Transceiver ICs - CC1350F128RHBR 730288-CC1350F128RHBR
Manufacturer: Texas Instruments Win Source Part Number: 730288-CC1350F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz Memory Size: 128kB Flash, 28kB SRAM Power - Output: 14dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.4mA Transmitting Current: 10.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 730288-CC1350F128RHBR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 14dBm
Sensitivity: -110dBm
RF Family/Standard: 802.15.4, General ISM
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 15
Categories: RF/IF and RFID
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 50kbps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V
Receiving Current: 5.4mA
Transmitting Current: 10.5mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 730288-CC1350F128RHBR
Product Name RF Transceiver ICs - CC1350F128RHBR
RFID Product Transceiver
Interface I2C, I2S, SPI, UART
Frequency 2.87E8 to 2.64E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details