Texas Instruments RF Transceiver ICs - CC1350F128RGZT CC1350F128RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771270-CC1350F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 9dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RHBR; CC1350F128RSMR; CC1350F128RHBT; CC1350F128RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771270-CC1350F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 9dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RHBR; CC1350F128RSMR; CC1350F128RHBT; CC1350F128RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1350F128RGZT - 771270-CC1350F128RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1350F128RGZT
771270-CC1350F128RGZT
RF Transceiver ICs - CC1350F128RGZT 771270-CC1350F128RGZT
Manufacturer: Texas Instruments Win Source Part Number: 771270-CC1350F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.2 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 9dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 30 Current - Transmitting: 22mA Family Name: CC1350F128 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC1350F128RHBR; CC1350F128RSMR; CC1350F128RHBT; CC1350F128RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771270-CC1350F128RGZT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.2
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 9dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 30
Current - Transmitting: 22mA
Family Name: CC1350F128
Categories: RF/IF and RFID
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC1350F128RHBR; CC1350F128RSMR; CC1350F128RHBT; CC1350F128RSMT;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771270-CC1350F128RGZT
Product Name RF Transceiver ICs - CC1350F128RGZT
RFID Product Transceiver
Interface I2C, I2S, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details