Texas Instruments RF Transceiver ICs - CC1310F64RSMT CC1310F64RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771269-CC1310F64RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RGZR; CC1310F64RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771269-CC1310F64RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RGZR; CC1310F64RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F64RSMT - 771269-CC1310F64RSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F64RSMT
771269-CC1310F64RSMT
RF Transceiver ICs - CC1310F64RSMT 771269-CC1310F64RSMT
Manufacturer: Texas Instruments Win Source Part Number: 771269-CC1310F64RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RGZR; CC1310F64RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771269-CC1310F64RSMT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Operating Supply Voltage: 1.8 V ~ 3.8 V
Memory Size: 64kB Flash, 16kB RAM
Power - Output: 10dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA
RF Family/Standard: 802.15.4, General ISM
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 10
Current - Transmitting: 13.5mA
Family Name: CC1310
Categories: RF/IF and RFID
Data Rate (Maximum): 50kbps
Alternative Parts (Cross-Reference): CC1310F64RGZR; CC1310F64RGZT;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771269-CC1310F64RSMT
Product Name RF Transceiver ICs - CC1310F64RSMT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details