Texas Instruments RF Transceiver ICs - CC1310F64RHBR CC1310F64RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852720-CC1310F64RHBR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48114-1, 296-48114-2, CC1310F64RHBR-ND, 296-48114-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852720-CC1310F64RHBR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48114-1, 296-48114-2, CC1310F64RHBR-ND, 296-48114-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F64RHBR - 852720-CC1310F64RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F64RHBR
852720-CC1310F64RHBR
RF Transceiver ICs - CC1310F64RHBR 852720-CC1310F64RHBR
Manufacturer: Texas Instruments Win Source Part Number: 852720-CC1310F64RHBR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48114-1, 296-48114-2, CC1310F64RHBR-ND, 296-48114-6

Manufacturer: Texas Instruments
Win Source Part Number: 852720-CC1310F64RHBR
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC1310
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-48114-1, 296-48114-2, CC1310F64RHBR-ND, 296-48114-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 852720-CC1310F64RHBR
Product Name RF Transceiver ICs - CC1310F64RHBR
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details