Texas Instruments RF Transceiver ICs - CC1310F64RGZT CC1310F64RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771267-CC1310F64RGZT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA ~ 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RSMR; CC1310F64RHBR; CC1310F64RHBT; CC1310F64RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771267-CC1310F64RGZT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA ~ 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RSMR; CC1310F64RHBR; CC1310F64RHBT; CC1310F64RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F64RGZT - 771267-CC1310F64RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F64RGZT
771267-CC1310F64RGZT
RF Transceiver ICs - CC1310F64RGZT 771267-CC1310F64RGZT
Manufacturer: Texas Instruments Win Source Part Number: 771267-CC1310F64RGZT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 64kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA ~ 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F64RSMR; CC1310F64RHBR; CC1310F64RHBT; CC1310F64RSMT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771267-CC1310F64RGZT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 300MHz ~ 930MHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Memory Size: 64kB Flash, 16kB RAM
Power - Output: 14dBm
Sensitivity: -124dBm
Current - Receiving: 5.5mA
RF Family/Standard: General ISM
Modulation: DSSS, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 30
Current - Transmitting: 12.9mA ~ 22.6mA
Family Name: CC1310
Categories: RF/IF and RFID
Data Rate (Maximum): 50kbps
Alternative Parts (Cross-Reference): CC1310F64RSMR; CC1310F64RHBR; CC1310F64RHBT; CC1310F64RSMT;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771267-CC1310F64RGZT
Product Name RF Transceiver ICs - CC1310F64RGZT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details