Texas Instruments RF Transceiver ICs - CC1310F32RHBT CC1310F32RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 808035-CC1310F32RHBT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808035-CC1310F32RHBT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F32RHBT - 808035-CC1310F32RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F32RHBT
808035-CC1310F32RHBT
RF Transceiver ICs - CC1310F32RHBT 808035-CC1310F32RHBT
Manufacturer: Texas Instruments Win Source Part Number: 808035-CC1310F32RHBT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V

Manufacturer: Texas Instruments
Win Source Part Number: 808035-CC1310F32RHBT
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz
Memory Size: 32kB Flash, 16kB RAM
Power - Output: 10dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA
RF Family/Standard: 802.15.4, General ISM
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 15
Current - Transmitting: 13.5mA
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 50kbps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V

Buy Now
RF and Wireless - RF Transceiver ICs - CC1310F32RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1310F32RHBT
RF and Wireless - RF Transceiver ICs CC1310F32RHBT
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 808035-CC1310F32RHBT CC1310F32RHBT
Product Name RF Transceiver ICs - CC1310F32RHBT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 287 to 1050 MHz 287 to 1050 MHz
Sensitivity -124 dBm -124 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details