Texas Instruments RF Transceiver ICs - CC1310F32RHBR CC1310F32RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803636-CC1310F32RHBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 12.9mA ~ 22.6mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 803636-CC1310F32RHBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 12.9mA ~ 22.6mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F32RHBR - 803636-CC1310F32RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F32RHBR
803636-CC1310F32RHBR
RF Transceiver ICs - CC1310F32RHBR 803636-CC1310F32RHBR
Manufacturer: Texas Instruments Win Source Part Number: 803636-CC1310F32RHBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 32kB Flash, 16kB RAM Power - Output: 14dBm Sensitivity: -124dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 12.9mA ~ 22.6mA Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V

Manufacturer: Texas Instruments
Win Source Part Number: 803636-CC1310F32RHBR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 300MHz ~ 930MHz
Memory Size: 32kB Flash, 16kB RAM
Power - Output: 14dBm
Sensitivity: -124dBm
Current - Receiving: 5.5mA
RF Family/Standard: General ISM
Modulation: DSSS, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Current - Transmitting: 12.9mA ~ 22.6mA
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 50kbps
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 803636-CC1310F32RHBR
Product Name RF Transceiver ICs - CC1310F32RHBR
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 930 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details