Texas Instruments RF Transceiver ICs - CC1310F128RSMT CC1310F128RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771265-CC1310F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 28kB SRAM Power - Output: 12dBm Sensitivity: -110dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 12.9mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F128RGZT; CC1310F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 771265-CC1310F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 28kB SRAM Power - Output: 12dBm Sensitivity: -110dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 12.9mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F128RGZT; CC1310F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1310F128RSMT is an ultra-low-power Sub-1 GHz RF transceiver integrated circuit from Texas Instruments, designed for wireless applications. It features a powerful Arm Cortex-M3 microcontroller operating at 48 MHz, with a low active current consumption of 2.5 mA at 51 µA/MHz. The device supports a wide supply voltage range of 1.8 to 3.8 V and offers various low-power modes, making it suitable for battery-operated devices. This IC includes an integrated DC/DC converter, enabling efficient power management. It has excellent RF performance with a receiver sensitivity of -124 dBm in long-range mode and programmable output power up to +15 dBm. The device is compliant with multiple global RF regulations, including ETSI and FCC standards, making it versatile for various applications. The CC1310F128RSMT is packaged in a compact 4 mm x 4 mm VQFN32 format, providing 10 GPIOs. It is suitable for applications such as wireless sensor networks, home automation, industrial monitoring, and smart grid systems. The device also supports over-the-air updates and features a dedicated sensor controller for low-power sensor management.

Datasheet Summary
Powered by GS/AI

The CC1310F128RSMT is an ultra-low-power Sub-1 GHz RF transceiver integrated circuit from Texas Instruments, designed for wireless applications. It features a powerful Arm Cortex-M3 microcontroller operating at 48 MHz, with a low active current consumption of 2.5 mA at 51 µA/MHz. The device supports a wide supply voltage range of 1.8 to 3.8 V and offers various low-power modes, making it suitable for battery-operated devices. This IC includes an integrated DC/DC converter, enabling efficient power management. It has excellent RF performance with a receiver sensitivity of -124 dBm in long-range mode and programmable output power up to +15 dBm. The device is compliant with multiple global RF regulations, including ETSI and FCC standards, making it versatile for various applications. The CC1310F128RSMT is packaged in a compact 4 mm x 4 mm VQFN32 format, providing 10 GPIOs. It is suitable for applications such as wireless sensor networks, home automation, industrial monitoring, and smart grid systems. The device also supports over-the-air updates and features a dedicated sensor controller for low-power sensor management.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F128RSMT - 771265-CC1310F128RSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F128RSMT
771265-CC1310F128RSMT
RF Transceiver ICs - CC1310F128RSMT 771265-CC1310F128RSMT
Manufacturer: Texas Instruments Win Source Part Number: 771265-CC1310F128RSM T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 300MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 128kB Flash, 28kB SRAM Power - Output: 12dBm Sensitivity: -110dBm Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 10 Current - Transmitting: 12.9mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F128RGZT; CC1310F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771265-CC1310F128RSMT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 300MHz ~ 930MHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 12dBm
Sensitivity: -110dBm
Current - Receiving: 5.5mA
RF Family/Standard: General ISM
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 10
Current - Transmitting: 12.9mA
Family Name: CC1310
Categories: RF/IF and RFID
Data Rate (Maximum): 50kbps
Alternative Parts (Cross-Reference): CC1310F128RGZT; CC1310F128RGZR;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771265-CC1310F128RSMT
Product Name RF Transceiver ICs - CC1310F128RSMT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details