Texas Instruments Electronic Surplus - CC1310F128RSMR CC1310F128RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 759673-CC1310F128RSM R Packaging: Reel Mounting Style: SMD Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 759673-CC1310F128RSM R Packaging: Reel Mounting Style: SMD Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - CC1310F128RSMR - 759673-CC1310F128RSMR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - CC1310F128RSMR
759673-CC1310F128RSMR
Electronic Surplus - CC1310F128RSMR 759673-CC1310F128RSMR
Manufacturer: Texas Instruments Win Source Part Number: 759673-CC1310F128RSM R Packaging: Reel Mounting Style: SMD Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 759673-CC1310F128RSMR
Packaging: Reel
Mounting Style: SMD
Categories: RF/IF and RFID
Supplier Device Package: 32-VQFN (4x4)
Manufacturer Package: 32-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 759673-CC1310F128RSMR
Product Name Electronic Surplus - CC1310F128RSMR
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details